Alpha Wire Heat Shrink Tubing F2211/4 BK003

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 250.0' (76.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 250.0' (76.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/4BK003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/4BK003-ND
Heat Shrink Tubing F2211/4BK003-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 250.0' (76.2m)"

Buy Now Datasheet
shrink tube - F2211/4 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/4 BK003
shrink tube F2211/4 BK003
1/4 250' SPOOL BLACK T

1/4 250' SPOOL BLACK T

Buy Now
Heat Shrink Tubing - 8214828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214828
Heat Shrink Tubing 8214828
F2211/4 BK003 heatshrink

F2211/4 BK003 heatshrink

Supplier's Site
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire - 92F7121 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire
92F7121
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire 92F7121
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/4BK003-ND F2211/4 BK003 8214828 92F7121
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing, 6.35Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Clamping sleeve - EAMH-60-11-C18.1 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details