Alpha Wire shrink tube F2211/2 WH105

Description
1/2 5X4' BX WHITE TU
Request a Quote Datasheet
Description
1/2 5X4' BX WHITE TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/2 WH105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/2 WH105
shrink tube F2211/2 WH105
1/2 5X4' BX WHITE TU

1/2 5X4' BX WHITE TU

Buy Now
Heat Shrink Tubing - F2211/2WH105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/2WH105-ND
Heat Shrink Tubing F2211/2WH105-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire - 97F8956 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire
97F8956
Heat Shrink Tubing, 12.7Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire 97F8956
HEAT SHRINK TUBING, 12.7MM ID, PO, WHITE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, WHITE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/2 WH105 F2211/2WH105-ND 97F8956
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S10-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details