Alpha Wire shrink tube F2211/2 RD016

Description
FIT2211/2 RED 150 FT
Request a Quote Datasheet
Description
FIT2211/2 RED 150 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/2 RD016 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/2 RD016
shrink tube F2211/2 RD016
FIT2211/2 RED 150 FT

FIT2211/2 RED 150 FT

Buy Now
Heat Shrink Tubing - F2211/2RD016-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/2RD016-ND
Heat Shrink Tubing F2211/2RD016-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Red 150.0' (45.7m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Red 150.0' (45.7m)"

Buy Now Datasheet
Heat Shrink Tubing - 8214884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214884
Heat Shrink Tubing 8214884
F2211/2 RD016 heatshrink

F2211/2 RD016 heatshrink

Supplier's Site
Heat Shrink Tubing, 12.7Mm Id, Po, Red, 150Ft; Shrink Ratio Alpha Wire - 89K7906 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Red, 150Ft; Shrink Ratio Alpha Wire
89K7906
Heat Shrink Tubing, 12.7Mm Id, Po, Red, 150Ft; Shrink Ratio Alpha Wire 89K7906
HEAT SHRINK TUBING, 12.7MM ID, PO, RED, 150FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:150ft; Length - Metric:45.7m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, RED, 150FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:150ft; Length - Metric:45.7m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/2 RD016 F2211/2RD016-ND 8214884 89K7906
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Red, 150Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details