Alpha Wire shrink tube F2211/2 BL066

Description
FIT2211/2 BLUE 14X6 IN
Request a Quote Datasheet
Description
FIT2211/2 BLUE 14X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/2 BL066 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/2 BL066
shrink tube F2211/2 BL066
FIT2211/2 BLUE 14X6 IN

FIT2211/2 BLUE 14X6 IN

Buy Now
Heat Shrink Tubing - F2211/2BL066-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/2BL066-ND
Heat Shrink Tubing F2211/2BL066-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 7Ft, Pk14; Shrink Ratio Alpha Wire - 97F8958 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 7Ft, Pk14; Shrink Ratio Alpha Wire
97F8958
Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 7Ft, Pk14; Shrink Ratio Alpha Wire 97F8958
HEAT SHRINK TUBING, 12.7MM ID, PO, BLUE, 7FT, PK14; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLUE, 7FT, PK14; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/2 BL066 F2211/2BL066-ND 97F8958
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 7Ft, Pk14; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-06-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details