Alpha Wire shrink tube F2211/16 WH060

Description
FIT2211/16 WHITE 36X6 I
Request a Quote Datasheet
Description
FIT2211/16 WHITE 36X6 I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/16 WH060 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/16 WH060
shrink tube F2211/16 WH060
FIT2211/16 WHITE 36X6 I

FIT2211/16 WHITE 36X6 I

Buy Now
Heat Shrink Tubing - F2211/16WH060-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/16WH060-ND
Heat Shrink Tubing F2211/16WH060-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 White 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 White 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 1.6Mm Id, Po, White, 18Ft, Pk36; Shrink Ratio Alpha Wire - 97F8999 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, White, 18Ft, Pk36; Shrink Ratio Alpha Wire
97F8999
Heat Shrink Tubing, 1.6Mm Id, Po, White, 18Ft, Pk36; Shrink Ratio Alpha Wire 97F8999
HEAT SHRINK TUBING, 1.6MM ID, PO, WHITE, 18FT, PK36; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:White; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, WHITE, 18FT, PK36; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:White; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/16 WH060 F2211/16WH060-ND 97F8999
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.6Mm Id, Po, White, 18Ft, Pk36; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1797016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3150 to 0.6693 inch (8 to 17 mm)
Length 591 inch (15000 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details