Alpha Wire shrink tube F1053/16 BK008

Description
3/16 BLK TUBING 25' S
Request a Quote Datasheet
Description
3/16 BLK TUBING 25' S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F1053/16 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F1053/16 BK008
shrink tube F1053/16 BK008
3/16 BLK TUBING 25' S

3/16 BLK TUBING 25' S

Buy Now
Heat Shrink Tubing - F1053/16BK008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F1053/16BK008-ND
Heat Shrink Tubing F1053/16BK008-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire - 27M2415 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire
27M2415
Heat Shrink Tubing, 4.75Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire 27M2415
HEAT SHRINK TUBING, 4.75MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F1053/16 BK008 F1053/16BK008-ND 27M2415
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Pvc, Black, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S11-S9-11-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details