Alpha Wire Circular Cable Assemblies EW1900127 BK359

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - EW1900127BK359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
EW1900127BK359-ND
Circular Cable Assemblies EW1900127BK359-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M23 Female 90° to Cut End - 20AWG & 17AWG 19 Poles - EW1900127 - Black - 10M (32.8ft) - ALPEW1900127-BK359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M23 Female 90° to Cut End - 20AWG & 17AWG 19 Poles - EW1900127 - Black - 10M (32.8ft)
ALPEW1900127-BK359
OBSOLETE - Alpha Connect Cordset - M23 Female 90° to Cut End - 20AWG & 17AWG 19 Poles - EW1900127 - Black - 10M (32.8ft) ALPEW1900127-BK359
Alpha Connect M23 cordsets can be used for power distribution applications on factory floors, or to connect distribution boxes to control devices such as PLCs. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number EW1900127 BK359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : EW1900127 BK359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M23 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 19 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 19 AWG/GAUGE : 20 & 17 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck CKWM Lumberg RKWU

Alpha Connect M23 cordsets can be used for power distribution applications on factory floors, or to connect distribution boxes to control devices such as PLCs. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number EW1900127 BK359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : EW1900127 BK359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M23 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 19 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 19 AWG/GAUGE : 20 & 17 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck CKWM Lumberg RKWU

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - EW1900127 BK359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
EW1900127 BK359
Cable Assemblies - Circular Cable Assemblies EW1900127 BK359
CBL CIRC 19POS FEM TO WIRE 32.8'

CBL CIRC 19POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EW1900127BK359-ND ALPEW1900127-BK359 EW1900127 BK359
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M23 Female 90° to Cut End - 20AWG & 17AWG 19 Poles - EW1900127 - Black - 10M (32.8ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm) 32.81 ft (100 dm) 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details