Alpha Wire Sensor Cord, 4P, M12 Plug-M8 Rcpt, 1M; Connector Type A Alpha Wire DR04GW101 SL356

Description
SENSOR CORD, 4P, M12 PLUG-M8 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 PLUG-M8 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Plug-M8 Rcpt, 1M; Connector Type A Alpha Wire - 01AC2857 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-M8 Rcpt, 1M; Connector Type A Alpha Wire
01AC2857
Sensor Cord, 4P, M12 Plug-M8 Rcpt, 1M; Connector Type A Alpha Wire 01AC2857
SENSOR CORD, 4P, M12 PLUG-M8 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-M8 RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 4 Poles - DR04GW101 - Slate - 1M (3.28ft) - ALPDR04GW101-SL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 4 Poles - DR04GW101 - Slate - 1M (3.28ft)
ALPDR04GW101-SL356
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 4 Poles - DR04GW101 - Slate - 1M (3.28ft) ALPDR04GW101-SL356
Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number DR04GW101 SL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04GW101 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKW Lumberg RST 4

Alpha Connect EcoFlex PUR M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number DR04GW101 SL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04GW101 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M8 Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck PKW Lumberg RST 4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies
Product Number 01AC2857 ALPDR04GW101-SL356
Product Name Sensor Cord, 4P, M12 Plug-M8 Rcpt, 1M; Connector Type A Alpha Wire OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M12 Male Straight to M8 Female 90° - 22AWG 4 Poles - DR04GW101 - Slate - 1M (3.28ft)
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC11605M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Male BNC Breakout to Standard Banana Plugs - 1019 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details