Alpha Wire Circular Cable Assemblies DR04DR118 TL358

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR04DR118TL358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR04DR118TL358-ND
Circular Cable Assemblies DR04DR118TL358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 5M (16.4ft) - ALPDR04DR118-TL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 5M (16.4ft)
ALPDR04DR118-TL358
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 5M (16.4ft) ALPDR04DR118-TL358
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number DR04DR118 TL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number DR04DR118 TL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04DR118 TL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 2 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DR04DR118 TL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR04DR118 TL358
Cable Assemblies - Circular Cable Assemblies DR04DR118 TL358
CBL 4POS MALE TO MALE 16.4'

CBL 4POS MALE TO MALE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR04DR118TL358-ND ALPDR04DR118-TL358 DR04DR118 TL358
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Male Straight - 24AWG 2 Poles - DR04DR118 - Teal - 5M (16.4ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details