Cable Assembly 9.84' (3.00m)
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number DR04AR101 SL357. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR04AR101 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK 4.4T Phoenix Contact 1697001 Lumberg RST 4-RKT
CBL 4POS MALE TO FMALE 9.84'
SENSOR CORD, 4P, M12 PLUG-RCPT, 9.8 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
| DigiKey | Lapp Tannehill | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | DR04AR101SL357-ND | ALPDR04AR101-SL357 | DR04AR101 SL357 | 48AC6084 |
| Product Name | Circular Cable Assemblies | OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 4 Poles - DR04AR101 - Slate - 3M (9.84ft) | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 4P, M12 Plug-Rcpt, 9.8 ; Connector Type A Alpha Wire |
| Cable Length | 9.84 ft (29.99 dm) | 9.84 ft (30 dm) | 9.84 ft (29.99 dm) | 9.84 ft (30 dm) |