Alpha Wire Circular Cable Assemblies DR0400101 SL355

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - DR0400101SL355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DR0400101SL355-ND
Circular Cable Assemblies DR0400101SL355-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400101 - Slate - 0.6M (1.97ft) - ALPDR0400101-SL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400101 - Slate - 0.6M (1.97ft)
ALPDR0400101-SL355
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400101 - Slate - 0.6M (1.97ft) ALPDR0400101-SL355
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR0400101 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0400101 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 4

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number DR0400101 SL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0400101 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST 4

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - DR0400101 SL355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
DR0400101 SL355
Cable Assemblies - Circular Cable Assemblies DR0400101 SL355
CBL CIRC 4POS MALE TO WIRE 1.97'

CBL CIRC 4POS MALE TO WIRE 1.97'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DR0400101SL355-ND ALPDR0400101-SL355 DR0400101 SL355
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 4 Poles - DR0400101 - Slate - 0.6M (1.97ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 1.97 ft (6 dm) 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details