Alpha Wire Circular Cable Assemblies - DR03AR100 SL359 DR03AR100 SL359

Description
Manufacturer: Alpha Wire Win Source Part Number: 1027125-DR03AR100 SL359 Color: Slate Connector Type: Circular 03 pos Female to Male Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 1027125-DR03AR100 SL359 Color: Slate Connector Type: Circular 03 pos Female to Male Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - DR03AR100 SL359
1027125-DR03AR100 SL359
Circular Cable Assemblies - DR03AR100 SL359 1027125-DR03AR100 SL359
Manufacturer: Alpha Wire Win Source Part Number: 1027125-DR03AR100 SL359 Color: Slate Connector Type: Circular 03 pos Female to Male Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1027125-DR03AR100 SL359
Color: Slate
Connector Type: Circular 03 pos Female to Male
Length: 32.8' (10.00m)
Cable Type: Round
Usage: Industrial Environments - IP67
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR100 - Slate - 10M (32.8ft) - ALPDR03AR100-SL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR100 - Slate - 10M (32.8ft)
ALPDR03AR100-SL359
OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR100 - Slate - 10M (32.8ft) ALPDR03AR100-SL359
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number DR03AR100 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03AR100 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 3 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1696756 Lumberg RST 3

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number DR03AR100 SL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR03AR100 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 3 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1696756 Lumberg RST 3

Supplier's Site

Technical Specifications

  Win Source Electronics Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies
Product Number 1027125-DR03AR100 SL359 ALPDR03AR100-SL359
Product Name Circular Cable Assemblies - DR03AR100 SL359 OBSOLETE - Alpha Connect Cordset - M12 Male Straight to M12 Female Straight - 22AWG 3 Poles - DR03AR100 - Slate - 10M (32.8ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details