Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number DR0300100 SL400. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : DR0300100 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RST
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | ALPDR0300100-SL400 |
| Product Name | OBSOLETE - Alpha Connect Cordset - M12 Male Straight to Cut End - 22AWG 3 Poles - DR0300100 - Slate - 15M (49.2ft) |
| Cable Shielding | No Shielding; Unshielded |