Alpha Wire Twisted Pair & Multicore Data Cable B963023 GE321

Description
Alpha Wire B963023 GE321 Data Cable
Request a Quote Datasheet
Description
Alpha Wire B963023 GE321 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 7404872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7404872
Twisted Pair & Multicore Data Cable 7404872
Alpha Wire B963023 GE321 Data Cable

Alpha Wire B963023 GE321 Data Cable

Supplier's Site
Multiple Conductor Cables - B963023GE321-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
B963023GE321-ND
Multiple Conductor Cables B963023GE321-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Braid 164.0' (50.0m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Braid 164.0' (50.0m)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 7404872 B963023GE321-ND
Product Name Twisted Pair & Multicore Data Cable Multiple Conductor Cables
Cable Shielding Braid; Braid Braid
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
Rated Temperature -30 C (-22 F) -30 to 105 C (-22 to 221 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details