Alpha Wire Twisted Pair & Multicore Data Cable B962043 GE321

Description
Alpha Wire B962043 GE321 Data Cable
Request a Quote Datasheet
Description
Alpha Wire B962043 GE321 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 7404875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7404875
Twisted Pair & Multicore Data Cable 7404875
Alpha Wire B962043 GE321 Data Cable

Alpha Wire B962043 GE321 Data Cable

Supplier's Site
Multiple Conductor Cables - B962043GE321-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
B962043GE321-ND
Multiple Conductor Cables B962043GE321-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Gray 26 AWG Braid 164.0' (50.0m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Gray 26 AWG Braid 164.0' (50.0m)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 7404875 B962043GE321-ND
Product Name Twisted Pair & Multicore Data Cable Multiple Conductor Cables
Cable Shielding Braid; Braid Braid
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
Rated Temperature -30 C (-22 F) -30 to 105 C (-22 to 221 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details