Alpha Wire Twisted Pair & Multicore Data Cable B955032 GE321

Description
Alpha Wire B955032 GE321 Data Cable
Request a Quote
Description
Alpha Wire B955032 GE321 Data Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 7404597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7404597
Twisted Pair & Multicore Data Cable 7404597
Alpha Wire B955032 GE321 Data Cable

Alpha Wire B955032 GE321 Data Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 7404597
Product Name Twisted Pair & Multicore Data Cable
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details