Alpha Wire Hook-up Wire AZ241936 SL005

Description
AZ241936 Slate 100 FT
Request a Quote
Description
AZ241936 Slate 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ241936 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ241936 SL005
Hook-up Wire AZ241936 SL005
AZ241936 Slate 100 FT

AZ241936 Slate 100 FT

Buy Now
AZ241936 SL005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Gray - 100ft - ALPAZ241936-SL005 - Lapp Tannehill
Savage, MN, United States
AZ241936 SL005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Gray - 100ft
ALPAZ241936-SL005
AZ241936 SL005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Gray - 100ft ALPAZ241936-SL005
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, AZ241936 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ241936 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, AZ241936 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ241936 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ241936 SL005 ALPAZ241936-SL005
Product Name Hook-up Wire AZ241936 SL005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Gray - 100ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook Up Wire - 158049-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details