Alpha Wire Hook-up Wire AZ241936 OR001

Description
AZ241936 Orange 1000 FT
Request a Quote
Description
AZ241936 Orange 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ241936 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ241936 OR001
Hook-up Wire AZ241936 OR001
AZ241936 Orange 1000 FT

AZ241936 Orange 1000 FT

Buy Now
AZ241936 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Orange - 1000ft - ALPAZ241936-OR001 - Lapp Tannehill
Savage, MN, United States
AZ241936 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Orange - 1000ft
ALPAZ241936-OR001
AZ241936 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Orange - 1000ft ALPAZ241936-OR001
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Tinned Copper, 600V, Orange, 1000ft, AZ241936 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ241936 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Tinned Copper, 600V, Orange, 1000ft, AZ241936 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ241936 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ241936 OR001 ALPAZ241936-OR001
Product Name Hook-up Wire AZ241936 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Orange - 1000ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Primary Wire - 1310963001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 1853953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details