Alpha Wire Hook-up Wire AZ241936 GR001

Description
AZ241936 Green 1000 FT
Request a Quote
Description
AZ241936 Green 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ241936 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ241936 GR001
Hook-up Wire AZ241936 GR001
AZ241936 Green 1000 FT

AZ241936 Green 1000 FT

Buy Now
AZ241936 GR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Green - 1000ft - ALPAZ241936-GR001 - Lapp Tannehill
Savage, MN, United States
AZ241936 GR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Green - 1000ft
ALPAZ241936-GR001
AZ241936 GR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Green - 1000ft ALPAZ241936-GR001
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Tinned Copper, 600V, Green, 1000ft, AZ241936 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ241936 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Tinned Copper, 600V, Green, 1000ft, AZ241936 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ241936 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ241936 GR001 ALPAZ241936-GR001
Product Name Hook-up Wire AZ241936 GR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 24 AWG - ETFE Insulation - 19/36 Stranded Conductor -Tinned Copper - 600V - Green - 1000ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Electrode Wire - AS 770-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details