Alpha Wire Hook-up Wire AZ221934 YL001

Description
AZ221934 Yellow 1000 FT
Request a Quote
Description
AZ221934 Yellow 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ221934 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ221934 YL001
Hook-up Wire AZ221934 YL001
AZ221934 Yellow 1000 FT

AZ221934 Yellow 1000 FT

Buy Now
AZ221934 YL001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Yellow - 1000ft - ALPAZ221934-YL001 - Lapp Tannehill
Savage, MN, United States
AZ221934 YL001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Yellow - 1000ft
ALPAZ221934-YL001
AZ221934 YL001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Yellow - 1000ft ALPAZ221934-YL001
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Tinned Copper, 600V, Yellow, 1000ft, AZ221934 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ221934 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 22 AWG, 19/34 Stranded Conductor, Tinned Copper, 600V, Yellow, 1000ft, AZ221934 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ221934 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ221934 YL001 ALPAZ221934-YL001
Product Name Hook-up Wire AZ221934 YL001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 22 AWG - ETFE Insulation - 19/34 Stranded Conductor -Tinned Copper - 600V - Yellow - 1000ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0540 inch (1.37 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details