Alpha Wire AZ201932 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Black - 100ft AZ201932 BK005

Description
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 20 AWG, 19/32 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, AZ201932 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ201932 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16
Description
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 20 AWG, 19/32 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, AZ201932 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ201932 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Suppliers

Company
Product
Description
Supplier Links
AZ201932 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Black - 100ft - ALPAZ201932-BK005 - Lapp Tannehill
Savage, MN, United States
AZ201932 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
ALPAZ201932-BK005
AZ201932 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Black - 100ft ALPAZ201932-BK005
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 20 AWG, 19/32 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, AZ201932 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ201932 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 20 AWG, 19/32 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, AZ201932 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ201932 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALPAZ201932-BK005
Product Name AZ201932 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 20 AWG - ETFE Insulation - 19/32 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 1828723001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 1853958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details