Alpha Wire Hook-up Wire AZ181930 RD005

Description
AZ181930 RED 100 FT
Request a Quote
Description
AZ181930 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ181930 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ181930 RD005
Hook-up Wire AZ181930 RD005
AZ181930 RED 100 FT

AZ181930 RED 100 FT

Buy Now
Hook Up Wire - 2850405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2850405
Hook Up Wire 2850405
Alpha Wire AZ181930 RD005 Hook Up Wire

Alpha Wire AZ181930 RD005 Hook Up Wire

Supplier's Site
AZ181930 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 18 AWG - ETFE Insulation - 19/30 Stranded Conductor -Tinned Copper - 600V - Red - 100ft - ALPAZ181930-RD005 - Lapp Tannehill
Savage, MN, United States
AZ181930 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 18 AWG - ETFE Insulation - 19/30 Stranded Conductor -Tinned Copper - 600V - Red - 100ft
ALPAZ181930-RD005
AZ181930 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 18 AWG - ETFE Insulation - 19/30 Stranded Conductor -Tinned Copper - 600V - Red - 100ft ALPAZ181930-RD005
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 18 AWG, 19/30 Stranded Conductor, Tinned Copper, 600V, Red, 100ft, AZ181930 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ181930 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.073 INSULATION THICKNESS (IN) : 0.0115 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 18 AWG, 19/30 Stranded Conductor, Tinned Copper, 600V, Red, 100ft, AZ181930 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ181930 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.073 INSULATION THICKNESS (IN) : 0.0115 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number AZ181930 RD005 2850405 ALPAZ181930-RD005
Product Name Hook-up Wire Hook Up Wire AZ181930 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 18 AWG - ETFE Insulation - 19/30 Stranded Conductor -Tinned Copper - 600V - Red - 100ft
Rated Temperature 150 C (302 F) -55 to 150 C (-67 to 302 F)
Wire Conductor Copper; Tinned Copper Copper
North American 18 AWG 18 AWG
Stranding Type 19
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 091637-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details