Alpha Wire AZ181930 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 18 AWG - ETFE Insulation - 19/30 Stranded Conductor -Tinned Copper - 600V - Green - 100ft AZ181930 GR005

Description
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 18 AWG, 19/30 Stranded Conductor, Tinned Copper, 600V, Green, 100ft, AZ181930 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ181930 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.073 INSULATION THICKNESS (IN) : 0.0115 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16
Description
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 18 AWG, 19/30 Stranded Conductor, Tinned Copper, 600V, Green, 100ft, AZ181930 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ181930 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.073 INSULATION THICKNESS (IN) : 0.0115 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Suppliers

Company
Product
Description
Supplier Links
AZ181930 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 18 AWG - ETFE Insulation - 19/30 Stranded Conductor -Tinned Copper - 600V - Green - 100ft - ALPAZ181930-GR005 - Lapp Tannehill
Savage, MN, United States
AZ181930 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 18 AWG - ETFE Insulation - 19/30 Stranded Conductor -Tinned Copper - 600V - Green - 100ft
ALPAZ181930-GR005
AZ181930 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 18 AWG - ETFE Insulation - 19/30 Stranded Conductor -Tinned Copper - 600V - Green - 100ft ALPAZ181930-GR005
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 18 AWG, 19/30 Stranded Conductor, Tinned Copper, 600V, Green, 100ft, AZ181930 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ181930 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.073 INSULATION THICKNESS (IN) : 0.0115 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 18 AWG, 19/30 Stranded Conductor, Tinned Copper, 600V, Green, 100ft, AZ181930 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ181930 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.073 INSULATION THICKNESS (IN) : 0.0115 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALPAZ181930-GR005
Product Name AZ181930 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 18 AWG - ETFE Insulation - 19/30 Stranded Conductor -Tinned Copper - 600V - Green - 100ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0730 inch (1.85 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 100485-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 26 AWG
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details