Alpha Wire Hook Up Wire AZ161929 BL005

Description
Alpha Wire AZ161929 BL005 Hook Up Wire
Request a Quote
Description
Alpha Wire AZ161929 BL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2850374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2850374
Hook Up Wire 2850374
Alpha Wire AZ161929 BL005 Hook Up Wire

Alpha Wire AZ161929 BL005 Hook Up Wire

Supplier's Site
Hook-up Wire - AZ161929 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ161929 BL005
Hook-up Wire AZ161929 BL005
AZ161929 Blue 100 FT

AZ161929 Blue 100 FT

Buy Now
AZ161929 BL005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 16 AWG - ETFE Insulation - 19/29 Stranded Conductor -Tinned Copper - 600V - Blue - 100ft - ALPAZ161929-BL005 - Lapp Tannehill
Savage, MN, United States
AZ161929 BL005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 16 AWG - ETFE Insulation - 19/29 Stranded Conductor -Tinned Copper - 600V - Blue - 100ft
ALPAZ161929-BL005
AZ161929 BL005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 16 AWG - ETFE Insulation - 19/29 Stranded Conductor -Tinned Copper - 600V - Blue - 100ft ALPAZ161929-BL005
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 16 AWG, 19/29 Stranded Conductor, Tinned Copper, 600V, Blue, 100ft, AZ161929 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ161929 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.082 INSULATION THICKNESS (IN) : 0.0113 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 16 AWG, 19/29 Stranded Conductor, Tinned Copper, 600V, Blue, 100ft, AZ161929 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ161929 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.082 INSULATION THICKNESS (IN) : 0.0113 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2850374 AZ161929 BL005 ALPAZ161929-BL005
Product Name Hook Up Wire Hook-up Wire AZ161929 BL005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 16 AWG - ETFE Insulation - 19/29 Stranded Conductor -Tinned Copper - 600V - Blue - 100ft
Rated Temperature 150 C (302 F) -55 to 150 C (-67 to 302 F)
Wire Conductor Copper; Tinned Copper Copper
North American 16 AWG 16 AWG
Stranding Type 19
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook Up Wire - 020943-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details