Alpha Wire Hook-up Wire AZ141927 WH005

Description
AZ141927 White 100 FT
Request a Quote
Description
AZ141927 White 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ141927 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ141927 WH005
Hook-up Wire AZ141927 WH005
AZ141927 White 100 FT

AZ141927 White 100 FT

Buy Now
AZ141927 WH005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 14 AWG - ETFE Insulation - 19/27 Stranded Conductor -Tinned Copper - 600V - White - 100ft - ALPAZ141927-WH005 - Lapp Tannehill
Savage, MN, United States
AZ141927 WH005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 14 AWG - ETFE Insulation - 19/27 Stranded Conductor -Tinned Copper - 600V - White - 100ft
ALPAZ141927-WH005
AZ141927 WH005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 14 AWG - ETFE Insulation - 19/27 Stranded Conductor -Tinned Copper - 600V - White - 100ft ALPAZ141927-WH005
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 14 AWG, 19/27 Stranded Conductor, Tinned Copper, 600V, White, 100ft, AZ141927 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ141927 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.097 INSULATION THICKNESS (IN) : 0.013 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 14 AWG, 19/27 Stranded Conductor, Tinned Copper, 600V, White, 100ft, AZ141927 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ141927 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.097 INSULATION THICKNESS (IN) : 0.013 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ141927 WH005 ALPAZ141927-WH005
Product Name Hook-up Wire AZ141927 WH005 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 14 AWG - ETFE Insulation - 19/27 Stranded Conductor -Tinned Copper - 600V - White - 100ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0970 inch (2.46 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1104 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0230 inch (0.5842 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1237123001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Solid Silver-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details