Alpha Wire Hook-up Wire AZ141927 BL001

Description
AZ141927 Blue 1000 FT
Request a Quote
Description
AZ141927 Blue 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ141927 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ141927 BL001
Hook-up Wire AZ141927 BL001
AZ141927 Blue 1000 FT

AZ141927 Blue 1000 FT

Buy Now
AZ141927 BL001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 14 AWG - ETFE Insulation - 19/27 Stranded Conductor -Tinned Copper - 600V - Blue - 1000ft - ALPAZ141927-BL001 - Lapp Tannehill
Savage, MN, United States
AZ141927 BL001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 14 AWG - ETFE Insulation - 19/27 Stranded Conductor -Tinned Copper - 600V - Blue - 1000ft
ALPAZ141927-BL001
AZ141927 BL001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 14 AWG - ETFE Insulation - 19/27 Stranded Conductor -Tinned Copper - 600V - Blue - 1000ft ALPAZ141927-BL001
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 14 AWG, 19/27 Stranded Conductor, Tinned Copper, 600V, Blue, 1000ft, AZ141927 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ141927 BL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.097 INSULATION THICKNESS (IN) : 0.013 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 14 AWG, 19/27 Stranded Conductor, Tinned Copper, 600V, Blue, 1000ft, AZ141927 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ141927 BL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.097 INSULATION THICKNESS (IN) : 0.013 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ141927 BL001 ALPAZ141927-BL001
Product Name Hook-up Wire AZ141927 BL001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 14 AWG - ETFE Insulation - 19/27 Stranded Conductor -Tinned Copper - 600V - Blue - 1000ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.0970 inch (2.46 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 1151453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details