Alpha Wire Hook-up Wire AZ123728 BR001

Description
AZ123728 Brown 1000 FT
Request a Quote
Description
AZ123728 Brown 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ123728 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ123728 BR001
Hook-up Wire AZ123728 BR001
AZ123728 Brown 1000 FT

AZ123728 Brown 1000 FT

Buy Now
AZ123728 BR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Brown - 1000ft - ALPAZ123728-BR001 - Lapp Tannehill
Savage, MN, United States
AZ123728 BR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Brown - 1000ft
ALPAZ123728-BR001
AZ123728 BR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Brown - 1000ft ALPAZ123728-BR001
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 37/28 Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, AZ123728 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ123728 BR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 37/28 Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, AZ123728 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ123728 BR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ123728 BR001 ALPAZ123728-BR001
Product Name Hook-up Wire AZ123728 BR001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Brown - 1000ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.1160 inch (2.95 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1340273001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-44 - Cooner Wire Company
Specs
Nominal Diameter 0.0020 inch (0.0508 mm)
Wire Conductor Pure Silver
North American 44 AWG
View Details
Hook Up Wire - 139060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details