Alpha Wire Hook-up Wire AZ123728 BK001

Description
AZ123728 Black 1000 FT
Request a Quote
Description
AZ123728 Black 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AZ123728 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AZ123728 BK001
Hook-up Wire AZ123728 BK001
AZ123728 Black 1000 FT

AZ123728 Black 1000 FT

Buy Now
AZ123728 BK001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft - ALPAZ123728-BK001 - Lapp Tannehill
Savage, MN, United States
AZ123728 BK001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft
ALPAZ123728-BK001
AZ123728 BK001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft ALPAZ123728-BK001
Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 37/28 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, AZ123728 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ123728 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Alpha Wire's MIL-W-22759/16 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 37/28 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, AZ123728 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AZ123728 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : ETFE NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -67°F to 302°F -55°C to 150°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/16 MIL-SPEC : MIL-W-22759/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AZ123728 BK001 ALPAZ123728-BK001
Product Name Hook-up Wire AZ123728 BK001 - Alpha Wire - PTFE Wire - MIL-W-22759/16 - 12 AWG - ETFE Insulation - 37/28 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft
Approvals CA Prop 65 SAE AS22759/16
Rated Voltage 600 volts
Nominal Diameter 0.1160 inch (2.95 mm)
Rated Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1112063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1853939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details