Alpha Wire Circular Cable Assemblies AW1200125 BK401

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AW1200125BK401-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AW1200125BK401-ND
Circular Cable Assemblies AW1200125BK401-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 20M (65.6ft) - ALPAW1200125-BK401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 20M (65.6ft)
ALPAW1200125-BK401
OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 20M (65.6ft) ALPAW1200125-BK401
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 20M (65.6ft) length. Alpha Wire part number AW1200125 BK401. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW1200125 BK401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 12 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 12

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 20M (65.6ft) length. Alpha Wire part number AW1200125 BK401.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW1200125 BK401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 12 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 12 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 12

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - AW1200125 BK401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AW1200125 BK401
Cable Assemblies - Circular Cable Assemblies AW1200125 BK401
CBL CIRC 12POS FEM TO WIRE 65.6'

CBL CIRC 12POS FEM TO WIRE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AW1200125BK401-ND ALPAW1200125-BK401 AW1200125 BK401
Product Name Circular Cable Assemblies OBSOLETE - OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 12 Poles - AW1200125 - Black - 20M (65.6ft) Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details