Alpha Wire Circular Cable Assemblies AW0800124 SL358

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AW0800124SL358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AW0800124SL358-ND
Circular Cable Assemblies AW0800124SL358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - AW0800124 SL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AW0800124 SL358
Cable Assemblies - Circular Cable Assemblies AW0800124 SL358
CBL CIRC 8POS FEM TO WIRE 16.4'

CBL CIRC 8POS FEM TO WIRE 16.4'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800124 - Slate - 5M (16.4ft) - ALPAW0800124-SL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800124 - Slate - 5M (16.4ft)
ALPAW0800124-SL358
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800124 - Slate - 5M (16.4ft) ALPAW0800124-SL358
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number AW0800124 SL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800124 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWTH

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Foil Braid Shield. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number AW0800124 SL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800124 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWTH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AW0800124SL358-ND AW0800124 SL358 ALPAW0800124-SL358
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 24AWG 8 Poles - AW0800124 - Slate - 5M (16.4ft)
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details