Alpha Wire Circular Cable Assemblies AW0800123 SL356

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AW0800123SL356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AW0800123SL356-ND
Circular Cable Assemblies AW0800123SL356-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - AW0800123 SL356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AW0800123 SL356
Cable Assemblies - Circular Cable Assemblies AW0800123 SL356
CBL CIRC 8POS FEM TO WIRE 3.28'

CBL CIRC 8POS FEM TO WIRE 3.28'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 8 Poles - AW0800123 - Slate - 1M (3.28ft) - ALPAW0800123-SL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 8 Poles - AW0800123 - Slate - 1M (3.28ft)
ALPAW0800123-SL356
OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 8 Poles - AW0800123 - Slate - 1M (3.28ft) ALPAW0800123-SL356
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number AW0800123 SL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800123 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 8

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. Zero Halogen Polyurethane Jacket. 1M (3.28ft) length. Alpha Wire part number AW0800123 SL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AW0800123 SL356 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKWT 8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AW0800123SL356-ND AW0800123 SL356 ALPAW0800123-SL356
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Female 90° to Cut End - 22AWG 8 Poles - AW0800123 - Slate - 1M (3.28ft)
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details