Alpha Wire Hook-up Wire AT261938 OR001

Description
AT261938 Orange 1000 FT
Request a Quote
Description
AT261938 Orange 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT261938 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT261938 OR001
Hook-up Wire AT261938 OR001
AT261938 Orange 1000 FT

AT261938 Orange 1000 FT

Buy Now
AT261938 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft - ALPAT261938-OR001 - Lapp Tannehill
Savage, MN, United States
AT261938 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft
ALPAT261938-OR001
AT261938 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft ALPAT261938-OR001
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 600V, Orange, 1000ft, AT261938 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT261938 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.038 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 600V, Orange, 1000ft, AT261938 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT261938 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.038 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT261938 OR001 ALPAT261938-OR001
Product Name Hook-up Wire AT261938 OR001 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0380 inch (0.9652 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1225877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details