Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 600V, Violet, 100ft, AT241936 VI005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT241936 VI005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.043 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | AT241936 VI005 | ALPAT241936-VI005 |
| Product Name | Hook-up Wire | AT241936 VI005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Violet - 100ft |
| Approvals | CA Prop 65 SAE AS22759/11 | |
| Rated Voltage | 600 volts | |
| Nominal Diameter | 0.0430 inch (1.09 mm) | |
| Rated Temperature | -55 to 200 C (-67 to 392 F) |