Alpha Wire Hook-up Wire AT241936 BR005

Description
AT241936 Brown 100 FT
Request a Quote
Description
AT241936 Brown 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT241936 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT241936 BR005
Hook-up Wire AT241936 BR005
AT241936 Brown 100 FT

AT241936 Brown 100 FT

Buy Now
AT241936 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft - ALPAT241936-BR005 - Lapp Tannehill
Savage, MN, United States
AT241936 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft
ALPAT241936-BR005
AT241936 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft ALPAT241936-BR005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 600V, Brown, 100ft, AT241936 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT241936 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.043 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 600V, Brown, 100ft, AT241936 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT241936 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.043 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT241936 BR005 ALPAT241936-BR005
Product Name Hook-up Wire AT241936 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0430 inch (1.09 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details
Hook Up Wire - 0170733001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details