Alpha Wire Hook-up Wire AT241936 BK005

Description
AT241936 BLACK 100 FT
Request a Quote
Description
AT241936 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT241936 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT241936 BK005
Hook-up Wire AT241936 BK005
AT241936 BLACK 100 FT

AT241936 BLACK 100 FT

Buy Now
AT241936 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Black - 100ft - ALPAT241936-BK005 - Lapp Tannehill
Savage, MN, United States
AT241936 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Black - 100ft
ALPAT241936-BK005
AT241936 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Black - 100ft ALPAT241936-BK005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 600V, Black, 100ft, AT241936 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT241936 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.043 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 600V, Black, 100ft, AT241936 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT241936 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.043 INSULATION THICKNESS (IN) : 0.009 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT241936 BK005 ALPAT241936-BK005
Product Name Hook-up Wire AT241936 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Black - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0430 inch (1.09 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Primary Wire - 1112063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1853938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1850 inch (4.7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Lead Wire, MIL-W-16878/6  Type ET - 1705 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/6
Rated Voltage 250 volts
Nominal Diameter 0.0150 to 0.0500 inch (0.3810 to 1.27 mm)
View Details