Alpha Wire Hook-up Wire AT201932 GR005

Description
AT201932 GREEN 100 FT
Request a Quote
Description
AT201932 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT201932 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT201932 GR005
Hook-up Wire AT201932 GR005
AT201932 GREEN 100 FT

AT201932 GREEN 100 FT

Buy Now
AT201932 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 600V - Green - 100ft - ALPAT201932-GR005 - Lapp Tannehill
Savage, MN, United States
AT201932 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 600V - Green - 100ft
ALPAT201932-GR005
AT201932 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 600V - Green - 100ft ALPAT201932-GR005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 600V, Green, 100ft, AT201932 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT201932 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 600V, Green, 100ft, AT201932 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT201932 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT201932 GR005 ALPAT201932-GR005
Product Name Hook-up Wire AT201932 GR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 600V - Green - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 104055-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details