Alpha Wire Hook-up Wire AT181930 BR005

Description
AT181930 Brown 100 FT
Request a Quote
Description
AT181930 Brown 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT181930 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT181930 BR005
Hook-up Wire AT181930 BR005
AT181930 Brown 100 FT

AT181930 Brown 100 FT

Buy Now
AT181930 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft - ALPAT181930-BR005 - Lapp Tannehill
Savage, MN, United States
AT181930 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft
ALPAT181930-BR005
AT181930 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft ALPAT181930-BR005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 600V, Brown, 100ft, AT181930 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT181930 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 600V, Brown, 100ft, AT181930 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT181930 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT181930 BR005 ALPAT181930-BR005
Product Name Hook-up Wire AT181930 BR005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 0788573001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0250 inch (0.6350 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details