Alpha Wire Hook-up Wire AT161929 BK005

Description
AT161929 Black 100 FT
Request a Quote
Description
AT161929 Black 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT161929 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT161929 BK005
Hook-up Wire AT161929 BK005
AT161929 Black 100 FT

AT161929 Black 100 FT

Buy Now
AT161929 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Black - 100ft - ALPAT161929-BK005 - Lapp Tannehill
Savage, MN, United States
AT161929 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Black - 100ft
ALPAT161929-BK005
AT161929 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Black - 100ft ALPAT161929-BK005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 600V, Black, 100ft, AT161929 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT161929 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.078 INSULATION THICKNESS (IN) : 0.0103 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 600V, Black, 100ft, AT161929 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT161929 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.078 INSULATION THICKNESS (IN) : 0.0103 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT161929 BK005 ALPAT161929-BK005
Product Name Hook-up Wire AT161929 BK005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Black - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Primary Wire - 1208923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details