Alpha Wire Hook-up Wire AT121925 RD005

Description
AT121925 RED 100 FT
Request a Quote
Description
AT121925 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - AT121925 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
AT121925 RD005
Hook-up Wire AT121925 RD005
AT121925 RED 100 FT

AT121925 RED 100 FT

Buy Now
AT121925 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft - ALPAT121925-RD005 - Lapp Tannehill
Savage, MN, United States
AT121925 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft
ALPAT121925-RD005
AT121925 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft ALPAT121925-RD005
Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, AT121925 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT121925 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.0105 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Alpha Wire's MIL-W-22759/11 PTFE Wire is used in a broad variety of military and commercial applications where high temperature ratings and low weight are important. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, AT121925 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AT121925 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.0105 TEMPERATURE : -67°F to 392°F -55°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 SAE AS22759/11 MIL-SPEC : MIL-W-22759/11

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number AT121925 RD005 ALPAT121925-RD005
Product Name Hook-up Wire AT121925 RD005 - Alpha Wire - PTFE Wire - MIL-W-22759/11 - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft
Approvals CA Prop 65 SAE AS22759/11
Rated Voltage 600 volts
Nominal Diameter 0.1110 inch (2.82 mm)
Rated Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 162288-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details