Alpha Wire Circular Cable Assemblies AR0800103 SL357

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AR0800103SL357-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AR0800103SL357-ND
Circular Cable Assemblies AR0800103SL357-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Sensor Cord, 8P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire - 48AC6071 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire
48AC6071
Sensor Cord, 8P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire 48AC6071
SENSOR CORD, 8P M12 RCPT-FREE END, 9.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 8P M12 RCPT-FREE END, 9.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - AR0800103 SL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AR0800103 SL357
Cable Assemblies - Circular Cable Assemblies AR0800103 SL357
CBL CIRC 8POS FEM TO WIRE 9.84'

CBL CIRC 8POS FEM TO WIRE 9.84'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800103 - Slate - 3M (9.84ft) - ALPAR0800103-SL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800103 - Slate - 3M (9.84ft)
ALPAR0800103-SL357
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800103 - Slate - 3M (9.84ft) ALPAR0800103-SL357
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 3M (9.84ft) length. Alpha Wire part number AR0800103 SL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800103 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKT 8-627

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 3M (9.84ft) length. Alpha Wire part number AR0800103 SL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0800103 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 8 AWG/GAUGE : 24 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKT 8-627

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AR0800103SL357-ND 48AC6071 AR0800103 SL357 ALPAR0800103-SL357
Product Name Circular Cable Assemblies Sensor Cord, 8P M12 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 24AWG 8 Poles - AR0800103 - Slate - 3M (9.84ft)
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details