Alpha Wire Circular Cable Assemblies AR0400105 SL359

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - AR0400105SL359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
AR0400105SL359-ND
Circular Cable Assemblies AR0400105SL359-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - AR0400105 SL359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
AR0400105 SL359
Cable Assemblies - Circular Cable Assemblies AR0400105 SL359
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 4 Poles - AR0400105 - Slate - 10M (32.8ft) - ALPAR0400105-SL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 4 Poles - AR0400105 - Slate - 10M (32.8ft)
ALPAR0400105-SL359
OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 4 Poles - AR0400105 - Slate - 10M (32.8ft) ALPAR0400105-SL359
Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 10M (32.8ft) length. Alpha Wire part number AR0400105 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0400105 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK Turck RK 4 Turck RK 4.43 Phoenix Contact 1431678 Phoenix Contact 1431681 Phoenix Contact 1431694 Lumberg RKT 4

Alpha Connect M12 cordsets handle flex applications up to 5 million flex life cycles. Unshielded. PVC Jacket. 10M (32.8ft) length. Alpha Wire part number AR0400105 SL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : AR0400105 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M12 Female / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RK Turck RK 4 Turck RK 4.43 Phoenix Contact 1431678 Phoenix Contact 1431681 Phoenix Contact 1431694 Lumberg RKT 4

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AR0400105SL359-ND AR0400105 SL359 ALPAR0400105-SL359
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - M12 Female Straight to Cut End - 22AWG 4 Poles - AR0400105 - Slate - 10M (32.8ft)
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 90mm, double-end, Screw-Lok - G125-FC116051-04-0090F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Motor cable - NEBM-S1G9-E-25-Q5-LE6 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details