Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 10 AWG, Stranded Conductor, Bare copper, 300V, Brown, 100ft, 6831 BR005
MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.147 NOMINAL OD (MM) : 3.7338 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | ALP6831-BR005 |
| Product Name | Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 10 AWG 19 Stranded Conductor - Bare copper - 300V - Brown - 100 ft |
| Approvals | ISO 6722 |
| Rated Voltage | 300 volts |
| Nominal Diameter | 0.1470 inch (3.73 mm) |
| Rated Temperature | -40 to 110 C (-40 to 230 F) |