Alpha Wire Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 15 AWG 19 Stranded Conductor - Bare copper - 300V - Black - 1000 ft ALP6828-BK001

Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 15 AWG, Stranded Conductor, Bare copper, 300V, Black, 1000ft, 6828 BK001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.083 NOMINAL OD (MM) : 2.1082 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722
Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 15 AWG, Stranded Conductor, Bare copper, 300V, Black, 1000ft, 6828 BK001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.083 NOMINAL OD (MM) : 2.1082 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 15 AWG 19 Stranded Conductor - Bare copper - 300V - Black - 1000 ft - ALP6828-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 15 AWG 19 Stranded Conductor - Bare copper - 300V - Black - 1000 ft
ALP6828-BK001
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 15 AWG 19 Stranded Conductor - Bare copper - 300V - Black - 1000 ft ALP6828-BK001
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 15 AWG, Stranded Conductor, Bare copper, 300V, Black, 1000ft, 6828 BK001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.083 NOMINAL OD (MM) : 2.1082 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 15 AWG, Stranded Conductor, Bare copper, 300V, Black, 1000ft, 6828 BK001


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.083 NOMINAL OD (MM) : 2.1082 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6828-BK001
Product Name Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 15 AWG 19 Stranded Conductor - Bare copper - 300V - Black - 1000 ft
Approvals ISO 6722
Rated Voltage 300 volts
Nominal Diameter 0.0830 inch (2.11 mm)
Rated Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details
Stranded Hookup Wire - CZ 1105 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details