Alpha Wire Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 18 AWG 19 Stranded Conductor - Bare copper - 300V - Red - 1000 ft ALP6825-RD001

Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 18 AWG, Stranded Conductor, Bare copper, 300V, Red, 1000ft, 6825 RD001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.062 NOMINAL OD (MM) : 1.5748 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722
Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 18 AWG, Stranded Conductor, Bare copper, 300V, Red, 1000ft, 6825 RD001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.062 NOMINAL OD (MM) : 1.5748 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 18 AWG 19 Stranded Conductor - Bare copper - 300V - Red - 1000 ft - ALP6825-RD001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 18 AWG 19 Stranded Conductor - Bare copper - 300V - Red - 1000 ft
ALP6825-RD001
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 18 AWG 19 Stranded Conductor - Bare copper - 300V - Red - 1000 ft ALP6825-RD001
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 18 AWG, Stranded Conductor, Bare copper, 300V, Red, 1000ft, 6825 RD001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.062 NOMINAL OD (MM) : 1.5748 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 18 AWG, Stranded Conductor, Bare copper, 300V, Red, 1000ft, 6825 RD001


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.062 NOMINAL OD (MM) : 1.5748 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6825-RD001
Product Name Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 18 AWG 19 Stranded Conductor - Bare copper - 300V - Red - 1000 ft
Approvals ISO 6722
Rated Voltage 300 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Rated Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 163027-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0550 inch (1.4 mm)
Wire Weight 0.0093 lbs/ft (0.0138 g/mm)
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details