Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 22 AWG, Stranded Conductor, Bare copper, 300V, Yellow, 1000ft, 6823 YL001
MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Yellow INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.1684 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | ALP6823-YL001 |
| Product Name | Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Bare copper - 300V - Yellow - 1000 ft |
| Approvals | ISO 6722 |
| Rated Voltage | 300 volts |
| Nominal Diameter | 0.0460 inch (1.17 mm) |
| Rated Temperature | -40 to 110 C (-40 to 230 F) |