Alpha Wire Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Bare copper - 300V - Orange - 100 ft ALP6820-OR005

Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 28 AWG, Stranded Conductor, Bare copper, 300V, Orange, 100ft, 6820 OR005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Orange INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.031 NOMINAL OD (MM) : 0.7874 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722
Description
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 28 AWG, Stranded Conductor, Bare copper, 300V, Orange, 100ft, 6820 OR005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Orange INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.031 NOMINAL OD (MM) : 0.7874 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Bare copper - 300V - Orange - 100 ft - ALP6820-OR005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Bare copper - 300V - Orange - 100 ft
ALP6820-OR005
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Bare copper - 300V - Orange - 100 ft ALP6820-OR005
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 28 AWG, Stranded Conductor, Bare copper, 300V, Orange, 100ft, 6820 OR005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Orange INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.031 NOMINAL OD (MM) : 0.7874 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 28 AWG, Stranded Conductor, Bare copper, 300V, Orange, 100ft, 6820 OR005


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Orange INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.031 NOMINAL OD (MM) : 0.7874 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6820-OR005
Product Name Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Bare copper - 300V - Orange - 100 ft
Approvals ISO 6722
Rated Voltage 300 volts
Nominal Diameter 0.0310 inch (0.7874 mm)
Rated Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Primary Wire - 1083843001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details