Alpha Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft ALP6719-RD001

Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Red, 1000ft, 6719 RD001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM
Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Red, 1000ft, 6719 RD001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft - ALP6719-RD001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft
ALP6719-RD001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft ALP6719-RD001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Red, 1000ft, 6719 RD001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Red, 1000ft, 6719 RD001


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6719-RD001
Product Name Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Red - 1000 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.1420 inch (3.61 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 032015-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details