Alpha Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Orange - 100 ft ALP6719-OR005

Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Orange, 100ft, 6719 OR005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM
Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Orange, 100ft, 6719 OR005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Orange - 100 ft - ALP6719-OR005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Orange - 100 ft
ALP6719-OR005
Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Orange - 100 ft ALP6719-OR005
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Orange, 100ft, 6719 OR005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 10 AWG, Stranded Conductor, Tinned copper, 600V, Orange, 100ft, 6719 OR005


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6719-OR005
Product Name Alpha Wire EcoWire® Hook-Up/Lead Wire - 10 AWG 105 Stranded Conductor - Tinned copper - 600V - Orange - 100 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.1420 inch (3.61 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Primary Wire - 0653803001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details