Alpha Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 12 AWG 65 Stranded Conductor - Tinned copper - 600V - Dark Blue - 100 ft ALP6718-DB005

Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 12 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 100ft, 6718 DB005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.117 NOMINAL OD (MM) : 2.9718 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM
Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 12 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 100ft, 6718 DB005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.117 NOMINAL OD (MM) : 2.9718 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Hook-Up/Lead Wire - 12 AWG 65 Stranded Conductor - Tinned copper - 600V - Dark Blue - 100 ft - ALP6718-DB005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 12 AWG 65 Stranded Conductor - Tinned copper - 600V - Dark Blue - 100 ft
ALP6718-DB005
Alpha Wire EcoWire® Hook-Up/Lead Wire - 12 AWG 65 Stranded Conductor - Tinned copper - 600V - Dark Blue - 100 ft ALP6718-DB005
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 12 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 100ft, 6718 DB005 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.117 NOMINAL OD (MM) : 2.9718 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 12 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 100ft, 6718 DB005


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.117 NOMINAL OD (MM) : 2.9718 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6718-DB005
Product Name Alpha Wire EcoWire® Hook-Up/Lead Wire - 12 AWG 65 Stranded Conductor - Tinned copper - 600V - Dark Blue - 100 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.1170 inch (2.97 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 0147473001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 1 mm² (0.0016 in²)
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-4050 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1853955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details