Alpha Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Dark Blue - 1000 ft ALP6716-DB001

Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 16 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 1000ft, 6716 DB001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.081 NOMINAL OD (MM) : 2.0574 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM
Description
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 16 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 1000ft, 6716 DB001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.081 NOMINAL OD (MM) : 2.0574 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Dark Blue - 1000 ft - ALP6716-DB001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Dark Blue - 1000 ft
ALP6716-DB001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Dark Blue - 1000 ft ALP6716-DB001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 16 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 1000ft, 6716 DB001 MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.081 NOMINAL OD (MM) : 2.0574 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 16 AWG, Stranded Conductor, Tinned copper, 600V, Dark Blue, 1000ft, 6716 DB001


MANUFACTURER : Alpha Wire AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.081 NOMINAL OD (MM) : 2.0574 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP6716-DB001
Product Name Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - Dark Blue - 1000 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.0810 inch (2.06 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 101789-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1853977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details